Vishay Intertechnology, Inc. RES 3.0 OHM 1% WW AXIAL ALSR013R000FE12

Description
RES 3.0ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.0ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.0 OHM 1% WW AXIAL - ALSR013R000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.0 OHM 1% WW AXIAL
ALSR013R000FE12
RES 3.0 OHM 1% WW AXIAL ALSR013R000FE12
RES 3.0ohm 1% WW AXIAL

RES 3.0ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1F-3.0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1F-3.0-ND
Through Hole Resistors ALSR1F-3.0-ND
3 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

3 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR013R000FE12 ALSR1F-3.0-ND
Product Name RES 3.0 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3 ohms 3 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers