Vishay Intertechnology, Inc. Through Hole Resistors ALSR013K900JE12

Description
3.9 kOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.9 kOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR1J-3.9K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1J-3.9K-ND
Through Hole Resistors ALSR1J-3.9K-ND
3.9 kOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

3.9 kOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.9K OHM 5% WW AXIAL - ALSR013K900JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 5% WW AXIAL
ALSR013K900JE12
RES 3.9K OHM 5% WW AXIAL ALSR013K900JE12
RES 3.9Kohm 5% WW AXIAL

RES 3.9Kohm 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR1J-3.9K-ND ALSR013K900JE12
Product Name Through Hole Resistors RES 3.9K OHM 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers