Vishay Intertechnology, Inc. RES 39 OHM 5% WW AXIAL ALSR0139R00JE12

Description
RES 39ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 39ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39 OHM 5% WW AXIAL - ALSR0139R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39 OHM 5% WW AXIAL
ALSR0139R00JE12
RES 39 OHM 5% WW AXIAL ALSR0139R00JE12
RES 39ohm 5% WW AXIAL

RES 39ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1J-39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1J-39-ND
Through Hole Resistors ALSR1J-39-ND
39 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

39 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0139R00JE12 ALSR1J-39-ND
Product Name RES 39 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39 ohms 39 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers