Vishay Intertechnology, Inc. RES 39 OHM 1% WW AXIAL ALSR0139R00FE12

Description
RES 39ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 39ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39 OHM 1% WW AXIAL - ALSR0139R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39 OHM 1% WW AXIAL
ALSR0139R00FE12
RES 39 OHM 1% WW AXIAL ALSR0139R00FE12
RES 39ohm 1% WW AXIAL

RES 39ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1F-39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1F-39-ND
Through Hole Resistors ALSR1F-39-ND
39 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

39 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0139R00FE12 ALSR1F-39-ND
Product Name RES 39 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39 ohms 39 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details