Vishay Intertechnology, Inc. RES 35 OHM 1% WW AXIAL ALSR0135R00FE12

Description
RES 35ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 35ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35 OHM 1% WW AXIAL - ALSR0135R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35 OHM 1% WW AXIAL
ALSR0135R00FE12
RES 35 OHM 1% WW AXIAL ALSR0135R00FE12
RES 35ohm 1% WW AXIAL

RES 35ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1F-35-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1F-35-ND
Through Hole Resistors ALSR1F-35-ND
35 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

35 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0135R00FE12 ALSR1F-35-ND
Product Name RES 35 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35 ohms 35 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers