Vishay Intertechnology, Inc. Through Hole Resistors ALSR01350R0JE12

Description
350 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
350 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR1J-350-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1J-350-ND
Through Hole Resistors ALSR1J-350-ND
350 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

350 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 350 OHM 5% WW AXIAL - ALSR01350R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 350 OHM 5% WW AXIAL
ALSR01350R0JE12
RES 350 OHM 5% WW AXIAL ALSR01350R0JE12
RES 350ohm 5% WW AXIAL

RES 350ohm 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR1J-350-ND ALSR01350R0JE12
Product Name Through Hole Resistors RES 350 OHM 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 350 ohms 350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - A129393-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details