Vishay Intertechnology, Inc. Through Hole Resistors ALSR01350R0FE12

Description
350 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
350 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR1F-350-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1F-350-ND
Through Hole Resistors ALSR1F-350-ND
350 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

350 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 350 OHM 1% WW AXIAL - ALSR01350R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 350 OHM 1% WW AXIAL
ALSR01350R0FE12
RES 350 OHM 1% WW AXIAL ALSR01350R0FE12
RES 350ohm 1% WW AXIAL

RES 350ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR1F-350-ND ALSR01350R0FE12
Product Name Through Hole Resistors RES 350 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 350 ohms 350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers