Vishay Intertechnology, Inc. Through Hole Resistors ALSR0133R00JE12

Description
33 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
33 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR1J-33-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1J-33-ND
Through Hole Resistors ALSR1J-33-ND
33 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

33 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 33 OHM 5% WW AXIAL - ALSR0133R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 5% WW AXIAL
ALSR0133R00JE12
RES 33 OHM 5% WW AXIAL ALSR0133R00JE12
RES 33ohm 5% WW AXIAL

RES 33ohm 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR1J-33-ND ALSR0133R00JE12
Product Name Through Hole Resistors RES 33 OHM 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 4-1630186-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers