Vishay Intertechnology, Inc. Through Hole Resistors ALSR01330R0JE12

Description
330 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
330 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR1J-330-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1J-330-ND
Through Hole Resistors ALSR1J-330-ND
330 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

330 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 330 OHM 5% WW AXIAL - ALSR01330R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 5% WW AXIAL
ALSR01330R0JE12
RES 330 OHM 5% WW AXIAL ALSR01330R0JE12
RES 330ohm 5% WW AXIAL

RES 330ohm 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR1J-330-ND ALSR01330R0JE12
Product Name Through Hole Resistors RES 330 OHM 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers