Wirewound Resistors - Through Hole 330ohms 1% Product overview: ALSR01330R0FE12 from Vishay / Huntington Electric, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ALSR01330R0FE12 can be used for catalog matching and distributor lookup.
RES 330ohm 1% WW AXIAL
330 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-ALSR01330R0FE12 | ALSR01330R0FE12 | ALSR1F-330-ND |
| Product Name | Through-Hole Resistor | RES 330 OHM 1% WW AXIAL | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound | |
| Resistance Range | 330 ohms | 330 ohms | 330 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 30 ±ppm/°C | 30 ±ppm/°C | |
| Operating Temperature | -65 to 250 C (-85 to 482 F) | -65 to 250 C (-85 to 482 F) |