Vishay Intertechnology, Inc. RES 30 OHM 1% WW AXIAL ALSR0130R00FE12

Description
RES 30ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 30ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30 OHM 1% WW AXIAL - ALSR0130R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 1% WW AXIAL
ALSR0130R00FE12
RES 30 OHM 1% WW AXIAL ALSR0130R00FE12
RES 30ohm 1% WW AXIAL

RES 30ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1F-30-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1F-30-ND
Through Hole Resistors ALSR1F-30-ND
30 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

30 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0130R00FE12 ALSR1F-30-ND
Product Name RES 30 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30 ohms 30 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details