Vishay Intertechnology, Inc. Through Hole Resistors ALSR01300R0JE12

Description
300 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
300 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR1J-300-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1J-300-ND
Through Hole Resistors ALSR1J-300-ND
300 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

300 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 300 OHM 5% WW AXIAL - ALSR01300R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 5% WW AXIAL
ALSR01300R0JE12
RES 300 OHM 5% WW AXIAL ALSR01300R0JE12
RES 300ohm 5% WW AXIAL

RES 300ohm 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR1J-300-ND ALSR01300R0JE12
Product Name Through Hole Resistors RES 300 OHM 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers