Vishay Intertechnology, Inc. Through Hole Resistors ALSR012R000FE12

Description
2 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR1F-2.0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1F-2.0-ND
Through Hole Resistors ALSR1F-2.0-ND
2 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

2 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.0 OHM 1% WW AXIAL - ALSR012R000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0 OHM 1% WW AXIAL
ALSR012R000FE12
RES 2.0 OHM 1% WW AXIAL ALSR012R000FE12
RES 2.0ohm 1% WW AXIAL

RES 2.0ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR1F-2.0-ND ALSR012R000FE12
Product Name Through Hole Resistors RES 2.0 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details