Vishay Intertechnology, Inc. RES 2.25K OHM 5% WW AXIAL ALSR012K250JE12

Description
RES 2.25Kohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 2.25Kohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.25K OHM 5% WW AXIAL - ALSR012K250JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.25K OHM 5% WW AXIAL
ALSR012K250JE12
RES 2.25K OHM 5% WW AXIAL ALSR012K250JE12
RES 2.25Kohm 5% WW AXIAL

RES 2.25Kohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1J-2.25K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1J-2.25K-ND
Through Hole Resistors ALSR1J-2.25K-ND
2.25 kOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

2.25 kOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR012K250JE12 ALSR1J-2.25K-ND
Product Name RES 2.25K OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2250 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers