Vishay Intertechnology, Inc. RES 2.2K OHM 5% WW AXIAL ALSR012K200JE12

Description
RES 2.2Kohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 2.2Kohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM 5% WW AXIAL - ALSR012K200JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 5% WW AXIAL
ALSR012K200JE12
RES 2.2K OHM 5% WW AXIAL ALSR012K200JE12
RES 2.2Kohm 5% WW AXIAL

RES 2.2Kohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1J-2.2K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1J-2.2K-ND
Through Hole Resistors ALSR1J-2.2K-ND
2.2 kOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

2.2 kOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR012K200JE12 ALSR1J-2.2K-ND
Product Name RES 2.2K OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2200 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers