Vishay Intertechnology, Inc. RES 2.2K OHM 1% WW AXIAL ALSR012K200FE12

Description
RES 2.2Kohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.2Kohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM 1% WW AXIAL - ALSR012K200FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 1% WW AXIAL
ALSR012K200FE12
RES 2.2K OHM 1% WW AXIAL ALSR012K200FE12
RES 2.2Kohm 1% WW AXIAL

RES 2.2Kohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1F-2.2K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1F-2.2K-ND
Through Hole Resistors ALSR1F-2.2K-ND
2.2 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

2.2 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR012K200FE12 ALSR1F-2.2K-ND
Product Name RES 2.2K OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2200 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers