Vishay Intertechnology, Inc. RES 2.0K OHM 5% WW AXIAL ALSR012K000JE12

Description
RES 2.0Kohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 2.0Kohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.0K OHM 5% WW AXIAL - ALSR012K000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0K OHM 5% WW AXIAL
ALSR012K000JE12
RES 2.0K OHM 5% WW AXIAL ALSR012K000JE12
RES 2.0Kohm 5% WW AXIAL

RES 2.0Kohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1J-2.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1J-2.0K-ND
Through Hole Resistors ALSR1J-2.0K-ND
2 kOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

2 kOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR012K000JE12 ALSR1J-2.0K-ND
Product Name RES 2.0K OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers