Vishay Intertechnology, Inc. RES 270 OHM 5% WW AXIAL ALSR01270R0JE12

Description
RES 270ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 270ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 5% WW AXIAL - ALSR01270R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 5% WW AXIAL
ALSR01270R0JE12
RES 270 OHM 5% WW AXIAL ALSR01270R0JE12
RES 270ohm 5% WW AXIAL

RES 270ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1J-270-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1J-270-ND
Through Hole Resistors ALSR1J-270-ND
270 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

270 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR01270R0JE12 ALSR1J-270-ND
Product Name RES 270 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270 ohms 270 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers