Vishay Intertechnology, Inc. RES 270 OHM 1% WW AXIAL ALSR01270R0FE12

Description
RES 270ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 270ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 1% WW AXIAL - ALSR01270R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1% WW AXIAL
ALSR01270R0FE12
RES 270 OHM 1% WW AXIAL ALSR01270R0FE12
RES 270ohm 1% WW AXIAL

RES 270ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1F-270-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1F-270-ND
Through Hole Resistors ALSR1F-270-ND
270 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

270 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR01270R0FE12 ALSR1F-270-ND
Product Name RES 270 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270 ohms 270 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers