Vishay Intertechnology, Inc. Through Hole Resistors ALSR01250R0JE12

Description
250 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
250 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR1J-250-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1J-250-ND
Through Hole Resistors ALSR1J-250-ND
250 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

250 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 250 OHM 5% WW AXIAL - ALSR01250R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 5% WW AXIAL
ALSR01250R0JE12
RES 250 OHM 5% WW AXIAL ALSR01250R0JE12
RES 250ohm 5% WW AXIAL

RES 250ohm 5% WW AXIAL

Supplier's Site
Resistor - 185479560 - Radwell International
Willingboro, NJ, United States
Resistor
185479560
Resistor 185479560
RESISTOR, AXIAL, 250 OHMS, 1 W, 2.8MM X 10.3MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, 250 OHMS, 1 W, 2.8MM X 10.3MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Radwell International
Product Category Resistors Resistors Resistors
Product Number ALSR1J-250-ND ALSR01250R0JE12 185479560
Product Name Through Hole Resistors RES 250 OHM 5% WW AXIAL Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 250 ohms 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers