Vishay Intertechnology, Inc. RES 22 OHM 5% WW AXIAL ALSR0122R00JE12

Description
RES 22ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 22ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22 OHM 5% WW AXIAL - ALSR0122R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 5% WW AXIAL
ALSR0122R00JE12
RES 22 OHM 5% WW AXIAL ALSR0122R00JE12
RES 22ohm 5% WW AXIAL

RES 22ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1J-22-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1J-22-ND
Through Hole Resistors ALSR1J-22-ND
22 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

22 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0122R00JE12 ALSR1J-22-ND
Product Name RES 22 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers