Vishay Intertechnology, Inc. Through Hole Resistors ALSR0122R00FE12

Description
22 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
22 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR1F-22-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1F-22-ND
Through Hole Resistors ALSR1F-22-ND
22 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

22 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 22 OHM 1% WW AXIAL - ALSR0122R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 1% WW AXIAL
ALSR0122R00FE12
RES 22 OHM 1% WW AXIAL ALSR0122R00FE12
RES 22ohm 1% WW AXIAL

RES 22ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR1F-22-ND ALSR0122R00FE12
Product Name Through Hole Resistors RES 22 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C7200RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details