Vishay Intertechnology, Inc. RES 225 OHM 1% WW AXIAL ALSR01225R0FE12

Description
RES 225ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 225ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 225 OHM 1% WW AXIAL - ALSR01225R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 225 OHM 1% WW AXIAL
ALSR01225R0FE12
RES 225 OHM 1% WW AXIAL ALSR01225R0FE12
RES 225ohm 1% WW AXIAL

RES 225ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1F-225-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1F-225-ND
Through Hole Resistors ALSR1F-225-ND
225 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

225 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR01225R0FE12 ALSR1F-225-ND
Product Name RES 225 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 225 ohms 225 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers