Vishay Intertechnology, Inc. RES 220 OHM 1% WW AXIAL ALSR01220R0FE12

Description
RES 220ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 220ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1% WW AXIAL - ALSR01220R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1% WW AXIAL
ALSR01220R0FE12
RES 220 OHM 1% WW AXIAL ALSR01220R0FE12
RES 220ohm 1% WW AXIAL

RES 220ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1F-220-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1F-220-ND
Through Hole Resistors ALSR1F-220-ND
220 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

220 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR01220R0FE12 ALSR1F-220-ND
Product Name RES 220 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers