Vishay Intertechnology, Inc. RES 20 OHM 1% WW AXIAL ALSR0120R00FE12

Description
RES 20ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 20ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1% WW AXIAL - ALSR0120R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1% WW AXIAL
ALSR0120R00FE12
RES 20 OHM 1% WW AXIAL ALSR0120R00FE12
RES 20ohm 1% WW AXIAL

RES 20ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1F-20-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1F-20-ND
Through Hole Resistors ALSR1F-20-ND
20 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

20 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0120R00FE12 ALSR1F-20-ND
Product Name RES 20 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers