Vishay Intertechnology, Inc. RES 200 OHM 1% WW AXIAL ALSR01200R0FE12

Description
RES 200ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1% WW AXIAL - ALSR01200R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1% WW AXIAL
ALSR01200R0FE12
RES 200 OHM 1% WW AXIAL ALSR01200R0FE12
RES 200ohm 1% WW AXIAL

RES 200ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1F-200-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1F-200-ND
Through Hole Resistors ALSR1F-200-ND
200 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

200 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR01200R0FE12 ALSR1F-200-ND
Product Name RES 200 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers