Vishay Intertechnology, Inc. Through Hole Resistors ALSR011R500FE12NI

Description
1.5 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
1.5 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR-1-1.5-1%-NI-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR-1-1.5-1%-NI-ND
Through Hole Resistors ALSR-1-1.5-1%-NI-ND
1.5 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant, Non-Inductive Wirewound

1.5 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 1.5 OHM 1% WW AXIAL - ALSR011R500FE12NI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 1% WW AXIAL
ALSR011R500FE12NI
RES 1.5 OHM 1% WW AXIAL ALSR011R500FE12NI
RES 1.5ohm 1% WW AXIAL

RES 1.5ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR-1-1.5-1%-NI-ND ALSR011R500FE12NI
Product Name Through Hole Resistors RES 1.5 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers