Vishay Intertechnology, Inc. RES 1.8K OHM 1% WW AXIAL ALSR011K800FE12

Description
RES 1.8Kohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.8Kohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8K OHM 1% WW AXIAL - ALSR011K800FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 1% WW AXIAL
ALSR011K800FE12
RES 1.8K OHM 1% WW AXIAL ALSR011K800FE12
RES 1.8Kohm 1% WW AXIAL

RES 1.8Kohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1F-1.8K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1F-1.8K-ND
Through Hole Resistors ALSR1F-1.8K-ND
1.8 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

1.8 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR011K800FE12 ALSR1F-1.8K-ND
Product Name RES 1.8K OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1800 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details