Vishay Intertechnology, Inc. Through Hole Resistors ALSR011K500FE12

Description
1.5 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.5 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR1F-1.5K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1F-1.5K-ND
Through Hole Resistors ALSR1F-1.5K-ND
1.5 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

1.5 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.5K OHM 1% WW AXIAL - ALSR011K500FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1% WW AXIAL
ALSR011K500FE12
RES 1.5K OHM 1% WW AXIAL ALSR011K500FE12
RES 1.5Kohm 1% WW AXIAL

RES 1.5Kohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR1F-1.5K-ND ALSR011K500FE12
Product Name Through Hole Resistors RES 1.5K OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers