Vishay Intertechnology, Inc. RES 1.2K OHM 1% WW AXIAL ALSR011K200FE12

Description
RES 1.2Kohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 1% WW AXIAL - ALSR011K200FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1% WW AXIAL
ALSR011K200FE12
RES 1.2K OHM 1% WW AXIAL ALSR011K200FE12
RES 1.2Kohm 1% WW AXIAL

RES 1.2Kohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1F-1.2K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1F-1.2K-ND
Through Hole Resistors ALSR1F-1.2K-ND
1.2 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

1.2 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR011K200FE12 ALSR1F-1.2K-ND
Product Name RES 1.2K OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers