Vishay Intertechnology, Inc. RES 1.0K OHM 5% WW AXIAL ALSR011K000JE12

Description
RES 1.0Kohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 1.0Kohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.0K OHM 5% WW AXIAL - ALSR011K000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0K OHM 5% WW AXIAL
ALSR011K000JE12
RES 1.0K OHM 5% WW AXIAL ALSR011K000JE12
RES 1.0Kohm 5% WW AXIAL

RES 1.0Kohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1J-1.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1J-1.0K-ND
Through Hole Resistors ALSR1J-1.0K-ND
1 kOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

1 kOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR011K000JE12 ALSR1J-1.0K-ND
Product Name RES 1.0K OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details