Vishay Intertechnology, Inc. RES 18 OHM 1% WW AXIAL ALSR0118R00FE12

Description
RES 18ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 18ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18 OHM 1% WW AXIAL - ALSR0118R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18 OHM 1% WW AXIAL
ALSR0118R00FE12
RES 18 OHM 1% WW AXIAL ALSR0118R00FE12
RES 18ohm 1% WW AXIAL

RES 18ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1F-18-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1F-18-ND
Through Hole Resistors ALSR1F-18-ND
18 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

18 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0118R00FE12 ALSR1F-18-ND
Product Name RES 18 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18 ohms 18 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details