Vishay Intertechnology, Inc. Through Hole Resistors ALSR01180R0JE12

Description
180 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
180 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR1J-180-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1J-180-ND
Through Hole Resistors ALSR1J-180-ND
180 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

180 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 180 OHM 5% WW AXIAL - ALSR01180R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 5% WW AXIAL
ALSR01180R0JE12
RES 180 OHM 5% WW AXIAL ALSR01180R0JE12
RES 180ohm 5% WW AXIAL

RES 180ohm 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR1J-180-ND ALSR01180R0JE12
Product Name Through Hole Resistors RES 180 OHM 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details