Vishay Intertechnology, Inc. RES 15 OHM 1% WW AXIAL ALSR0115R00FE12

Description
RES 15ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 15ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 1% WW AXIAL - ALSR0115R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1% WW AXIAL
ALSR0115R00FE12
RES 15 OHM 1% WW AXIAL ALSR0115R00FE12
RES 15ohm 1% WW AXIAL

RES 15ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1F-15-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1F-15-ND
Through Hole Resistors ALSR1F-15-ND
15 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

15 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0115R00FE12 ALSR1F-15-ND
Product Name RES 15 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers