Vishay Intertechnology, Inc. RES 150 OHM 1% WW AXIAL ALSR01150R0FE12

Description
RES 150ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1% WW AXIAL - ALSR01150R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1% WW AXIAL
ALSR01150R0FE12
RES 150 OHM 1% WW AXIAL ALSR01150R0FE12
RES 150ohm 1% WW AXIAL

RES 150ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1F-150-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1F-150-ND
Through Hole Resistors ALSR1F-150-ND
150 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

150 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR01150R0FE12 ALSR1F-150-ND
Product Name RES 150 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers