Vishay Intertechnology, Inc. RES 125 OHM 1% WW AXIAL ALSR01125R0FE12

Description
RES 125ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 125ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 125 OHM 1% WW AXIAL - ALSR01125R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 125 OHM 1% WW AXIAL
ALSR01125R0FE12
RES 125 OHM 1% WW AXIAL ALSR01125R0FE12
RES 125ohm 1% WW AXIAL

RES 125ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1F-125-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1F-125-ND
Through Hole Resistors ALSR1F-125-ND
125 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

125 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
125 Ohm 1W Resistor - 53-ALSR01125R0FE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
125 Ohm 1W Resistor
53-ALSR01125R0FE12
125 Ohm 1W Resistor 53-ALSR01125R0FE12
Res Wirewound 125 Ohm 1% 1W ±30ppm/°C Silicone AXL Bulk Product overview: ALSR01125R0FE12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125 Ohm, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ALSR01125R0FE12 can be used for catalog matching and distributor lookup.

Res Wirewound 125 Ohm 1% 1W ±30ppm/°C Silicone AXL Bulk Product overview: ALSR01125R0FE12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125 Ohm, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ALSR01125R0FE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number ALSR01125R0FE12 ALSR1F-125-ND 53-ALSR01125R0FE12
Product Name RES 125 OHM 1% WW AXIAL Through Hole Resistors 125 Ohm 1W Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 125 ohms 125 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - C7220RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details