Vishay Intertechnology, Inc. RES 120 OHM 1% WW AXIAL ALSR01120R0FE12

Description
RES 120ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 120ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 1% WW AXIAL - ALSR01120R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1% WW AXIAL
ALSR01120R0FE12
RES 120 OHM 1% WW AXIAL ALSR01120R0FE12
RES 120ohm 1% WW AXIAL

RES 120ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1F-120-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1F-120-ND
Through Hole Resistors ALSR1F-120-ND
120 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

120 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR01120R0FE12 ALSR1F-120-ND
Product Name RES 120 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details