Vishay Intertechnology, Inc. Through Hole Resistors ALSR0110R00FE12

Description
10 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
10 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR1F-10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1F-10-ND
Through Hole Resistors ALSR1F-10-ND
10 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

10 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 10 OHM 1% WW AXIAL - ALSR0110R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1% WW AXIAL
ALSR0110R00FE12
RES 10 OHM 1% WW AXIAL ALSR0110R00FE12
RES 10ohm 1% WW AXIAL

RES 10ohm 1% WW AXIAL

Supplier's Site
Resistors - Through Hole Resistors - 1337923-ALSR0110R00FE12 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1337923-ALSR0110R00FE12
Resistors - Through Hole Resistors 1337923-ALSR0110R00FE12
Win Source Part Number: 1337923-ALSR0110R00F E12 Category: Resistors - Through Hole Resistors Series: ALSR Features: Moisture Resistant Package: Bulk Size / Dimension: 0.110" Dia x 0.406" L (2.79mm x 10.31mm) Standard Package: 1 Tolerance: ±1% Temperature Coefficient: ±30ppm/°C Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 10 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 250°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0080 Mfr: Vishay Dale

Win Source Part Number: 1337923-ALSR0110R00FE12
Category: Resistors - Through Hole Resistors
Series: ALSR
Features: Moisture Resistant
Package: Bulk
Size / Dimension: 0.110" Dia x 0.406" L (2.79mm x 10.31mm)
Standard Package: 1
Tolerance: ±1%
Temperature Coefficient: ±30ppm/°C
Power (Watts): 1W
Composition: Wirewound
Number of Terminations: 2
Resistance: 10 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 250°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0080
Mfr: Vishay Dale

Buy Now Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number ALSR1F-10-ND ALSR0110R00FE12 1337923-ALSR0110R00FE12
Product Name Through Hole Resistors RES 10 OHM 1% WW AXIAL Resistors - Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - C3A270RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details