10 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 10Kohm 1% WW AXIAL
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ALSR-1-10.0K-1-ND | ALSR0110K00FE12 |
| Product Name | Through Hole Resistors | RES 10K OHM 1% WW AXIAL |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads |
| Tolerance | 1 +/- % | 1 +/- % |