Vishay Intertechnology, Inc. RES 100 OHM 1% WW AXIAL ALSR01100R0FE12

Description
RES 100ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1% WW AXIAL - ALSR01100R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1% WW AXIAL
ALSR01100R0FE12
RES 100 OHM 1% WW AXIAL ALSR01100R0FE12
RES 100ohm 1% WW AXIAL

RES 100ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1F-100-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1F-100-ND
Through Hole Resistors ALSR1F-100-ND
100 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

100 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR01100R0FE12 ALSR1F-100-ND
Product Name RES 100 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details