Vishay Intertechnology, Inc. Chassis Mount Resistors AH200R4700JE66

Description
470 mOhms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
470 mOhms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - AH200R4700JE66-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
AH200R4700JE66-ND
Chassis Mount Resistors AH200R4700JE66-ND
470 mOhms ±5% 200W Wirewound Chassis Mount Resistor

470 mOhms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - AH200R4700JE66 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
AH200R4700JE66
Chassis Mount Resistors AH200R4700JE66
AH200 .47 5% E66

AH200 .47 5% E66

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number AH200R4700JE66-ND AH200R4700JE66
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details