Vishay Precision Group Dial, Rt55/rt100; No. Of Turns Vishay ACCRFCADRANCG78

Description
DIAL, RT55/RT100; No. of Turns:-; Shaft Diameter:-; Dial Composition:-; Product Range:-; Label Dimensions:78mm x 78mm; Label Size:78 x 78mm; Legend:0 - 10 RoHS Compliant: Yes
Datasheet
Description
DIAL, RT55/RT100; No. of Turns:-; Shaft Diameter:-; Dial Composition:-; Product Range:-; Label Dimensions:78mm x 78mm; Label Size:78 x 78mm; Legend:0 - 10 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dial, Rt55/rt100; No. Of Turns Vishay - 01M7174 - Newark, An Avnet Company
Chicago, IL, United States
Dial, Rt55/rt100; No. Of Turns Vishay
01M7174
Dial, Rt55/rt100; No. Of Turns Vishay 01M7174
DIAL, RT55/RT100; No. of Turns:-; Shaft Diameter:-; Dial Composition:-; Product Range:-; Label Dimensions:78mm x 78mm; Label Size:78 x 78mm; Legend:0 - 10 RoHS Compliant: Yes

DIAL, RT55/RT100; No. of Turns:-; Shaft Diameter:-; Dial Composition:-; Product Range:-; Label Dimensions:78mm x 78mm; Label Size:78 x 78mm; Legend:0 - 10 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01M7174
Product Name Dial, Rt55/rt100; No. Of Turns Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details