Vishay Intertechnology, Inc. Resistor Networks, Arrays ACASN2001E2001P1AT

Description
2k Ohm ±0.25% 125mW Power Per Element Isolated 2 Resistor Network/Array ±25ppm/°C 0606, Convex
Request a Quote Datasheet
Description
2k Ohm ±0.25% 125mW Power Per Element Isolated 2 Resistor Network/Array ±25ppm/°C 0606, Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - ACASN-2.0K/2.0K-EATCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
ACASN-2.0K/2.0K-EATCT-ND
Resistor Networks, Arrays ACASN-2.0K/2.0K-EATCT-ND
2k Ohm ±0.25% 125mW Power Per Element Isolated 2 Resistor Network/Array ±25ppm/°C 0606, Convex

2k Ohm ±0.25% 125mW Power Per Element Isolated 2 Resistor Network/Array ±25ppm/°C 0606, Convex

Buy Now Datasheet
Resistor Networks, Arrays - ACASN-2.0K/2.0K-EATTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
ACASN-2.0K/2.0K-EATTR-ND
Resistor Networks, Arrays ACASN-2.0K/2.0K-EATTR-ND
2k Ohm ±0.25% 125mW Power Per Element Isolated 2 Resistor Network/Array ±25ppm/°C 0606, Convex

2k Ohm ±0.25% 125mW Power Per Element Isolated 2 Resistor Network/Array ±25ppm/°C 0606, Convex

Buy Now Datasheet
Resistor Networks, Arrays - ACASN-2.0K/2.0K-EATDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
ACASN-2.0K/2.0K-EATDKR-ND
Resistor Networks, Arrays ACASN-2.0K/2.0K-EATDKR-ND
2k Ohm ±0.25% 125mW Power Per Element Isolated 2 Resistor Network/Array ±25ppm/°C 0606, Convex

2k Ohm ±0.25% 125mW Power Per Element Isolated 2 Resistor Network/Array ±25ppm/°C 0606, Convex

Buy Now Datasheet
Resistor Networks & Arrays 2K/2Kohms .25% 25ppm 0606 Auto Product overview: ACASN2001E2001P1AT from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ACASN2001E2001P1A T can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays 2K/2Kohms .25% 25ppm 0606 Auto Product overview: ACASN2001E2001P1AT from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ACASN2001E2001P1AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number ACASN-2.0K/2.0K-EATCT-ND 50-ACASN2001E2001P1AT
Product Name Resistor Networks, Arrays Resistor
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Convex 0606 (1616 metric)
Resistance Range 2000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details