Vishay Intertechnology, Inc. Resistor Networks, Arrays ACASN1003E1003P1AT

Description
100k Ohm ±0.25% 125mW Power Per Element Isolated 2 Resistor Network/Array ±25ppm/°C 0606, Convex
Request a Quote Datasheet
Description
100k Ohm ±0.25% 125mW Power Per Element Isolated 2 Resistor Network/Array ±25ppm/°C 0606, Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - ACASN-100K/100K-EATCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
ACASN-100K/100K-EATCT-ND
Resistor Networks, Arrays ACASN-100K/100K-EATCT-ND
100k Ohm ±0.25% 125mW Power Per Element Isolated 2 Resistor Network/Array ±25ppm/°C 0606, Convex

100k Ohm ±0.25% 125mW Power Per Element Isolated 2 Resistor Network/Array ±25ppm/°C 0606, Convex

Buy Now Datasheet
Resistor Networks, Arrays - ACASN-100K/100K-EATTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
ACASN-100K/100K-EATTR-ND
Resistor Networks, Arrays ACASN-100K/100K-EATTR-ND
100k Ohm ±0.25% 125mW Power Per Element Isolated 2 Resistor Network/Array ±25ppm/°C 0606, Convex

100k Ohm ±0.25% 125mW Power Per Element Isolated 2 Resistor Network/Array ±25ppm/°C 0606, Convex

Buy Now Datasheet
Resistor Networks, Arrays - ACASN-100K/100K-EATDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
ACASN-100K/100K-EATDKR-ND
Resistor Networks, Arrays ACASN-100K/100K-EATDKR-ND
100k Ohm ±0.25% 125mW Power Per Element Isolated 2 Resistor Network/Array ±25ppm/°C 0606, Convex

100k Ohm ±0.25% 125mW Power Per Element Isolated 2 Resistor Network/Array ±25ppm/°C 0606, Convex

Buy Now Datasheet
Resistor Networks & Arrays 100K/100Kohms .25% 25ppm 0606 Auto Product overview: ACASN1003E1003P1AT from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ACASN1003E1003P1A T can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays 100K/100Kohms .25% 25ppm 0606 Auto Product overview: ACASN1003E1003P1AT from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ACASN1003E1003P1AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - ACASN1003E1003P1AT - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
ACASN1003E1003P1AT
Resistor Networks, Arrays ACASN1003E1003P1AT
RES ARRAY 2 RES 100K OHM 0606

RES ARRAY 2 RES 100K OHM 0606

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistor, Capacitor Networks
Product Number ACASN-100K/100K-EATCT-ND 50-ACASN1003E1003P1AT ACASN1003E1003P1AT
Product Name Resistor Networks, Arrays Resistor Resistor Networks, Arrays
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Convex 0606 (1616 metric)
Resistance Range 100000 ohms 100000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details