Vishay Intertechnology, Inc. Resistor Networks, Arrays ACASN1002S2002P1AT

Description
10k, 20k Ohm ±0.1% 125mW Power Per Element Isolated 2 Resistor Network/Array ±25ppm/°C 0606, Convex
Request a Quote Datasheet
Description
10k, 20k Ohm ±0.1% 125mW Power Per Element Isolated 2 Resistor Network/Array ±25ppm/°C 0606, Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 749-1047-2-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
749-1047-2-ND
Resistor Networks, Arrays 749-1047-2-ND
10k, 20k Ohm ±0.1% 125mW Power Per Element Isolated 2 Resistor Network/Array ±25ppm/°C 0606, Convex

10k, 20k Ohm ±0.1% 125mW Power Per Element Isolated 2 Resistor Network/Array ±25ppm/°C 0606, Convex

Buy Now Datasheet
Resistor Networks, Arrays - 749-1047-1-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
749-1047-1-ND
Resistor Networks, Arrays 749-1047-1-ND
10k, 20k Ohm ±0.1% 125mW Power Per Element Isolated 2 Resistor Network/Array ±25ppm/°C 0606, Convex

10k, 20k Ohm ±0.1% 125mW Power Per Element Isolated 2 Resistor Network/Array ±25ppm/°C 0606, Convex

Buy Now Datasheet
Resistor Networks, Arrays - 749-1047-6-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
749-1047-6-ND
Resistor Networks, Arrays 749-1047-6-ND
10k, 20k Ohm ±0.1% 125mW Power Per Element Isolated 2 Resistor Network/Array ±25ppm/°C 0606, Convex

10k, 20k Ohm ±0.1% 125mW Power Per Element Isolated 2 Resistor Network/Array ±25ppm/°C 0606, Convex

Buy Now Datasheet
20Kohm Resistor - 50-ACASN1002S2002P1AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20Kohm Resistor
50-ACASN1002S2002P1AT
20Kohm Resistor 50-ACASN1002S2002P1AT
Resistor Networks & Arrays 10K/20Kohm .1%/.05% 25/15ppm 0606 Auto Product overview: ACASN1002S2002P1AT from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20Kohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ACASN1002S2002P1A T can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays 10K/20Kohm .1%/.05% 25/15ppm 0606 Auto Product overview: ACASN1002S2002P1AT from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20Kohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ACASN1002S2002P1AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 749-1047-2-ND 50-ACASN1002S2002P1AT
Product Name Resistor Networks, Arrays 20Kohm Resistor
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Convex 0606 (1616 metric)
Resistance Range 10000 to 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details