Vishay Intertechnology, Inc. Resistor Networks, Arrays ACASA4702S4702P100

Description
47k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
47k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 749-1037-1-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
749-1037-1-ND
Resistor Networks, Arrays 749-1037-1-ND
47k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

47k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 749-1037-6-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
749-1037-6-ND
Resistor Networks, Arrays 749-1037-6-ND
47k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

47k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 749-1037-2-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
749-1037-2-ND
Resistor Networks, Arrays 749-1037-2-ND
47k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

47k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
47Kohm Resistor - 50-ACASA4702S4702P100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47Kohm Resistor
50-ACASA4702S4702P100
47Kohm Resistor 50-ACASA4702S4702P100
Resistor Networks & Arrays 47K/47Kohm .1%/.05% 25/15ppm 0612 Product overview: ACASA4702S4702P100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47Kohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ACASA4702S4702P10 0 can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays 47K/47Kohm .1%/.05% 25/15ppm 0612 Product overview: ACASA4702S4702P100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47Kohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ACASA4702S4702P100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 749-1037-1-ND 50-ACASA4702S4702P100
Product Name Resistor Networks, Arrays 47Kohm Resistor
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 0612 (1632 metric)
Resistance Range 47000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details