47k Ohm ±0.5% 100mW Power Per Element Isolated 4 Resistor Network/Array ±50ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
47k Ohm ±0.5% 100mW Power Per Element Isolated 4 Resistor Network/Array ±50ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
47k Ohm ±0.5% 100mW Power Per Element Isolated 4 Resistor Network/Array ±50ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
ACAS 0612 SMD Array,0.5%,0.3W,47K/
ACAS 0612 SMD Array,0.5%,0.3W,47K/
ACAS 0612 SMD Array,0.5%,0.3W,47K/
Resistor Networks & Arrays 47K/47Kohms .5% 50ppm 0612 Convex Product overview: ACASA470224702P100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ACASA470224702P10
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | ACASA-47K/47K-2DKR-ND | 6845751 | 6845751P | 50-ACASA470224702P100 |
| Product Name | Resistor Networks, Arrays | Resistor Arrays | Resistor Arrays | Resistor |
| Configuration | Chip Array | Chip Array | Chip Array | |
| Category / Application | General Use | |||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 | Surface Mount Technology (SMT / SMD); 0612 (1632m) | 0612 | 0612 (1632 metric) |
| Resistance Range | 47000 ohms | 47000 ohms | ||
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |