ACAS 0612 SMD Array,0.5%,0.3W,4.7K
ACAS 0612 SMD Array,0.5%,0.3W,4.7K
4.7k Ohm ±0.5% 100mW Power Per Element Isolated 4 Resistor Network/Array ±50ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
4.7k Ohm ±0.5% 100mW Power Per Element Isolated 4 Resistor Network/Array ±50ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
4.7k Ohm ±0.5% 100mW Power Per Element Isolated 4 Resistor Network/Array ±50ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 6845749 | 6845749P | ACASA-4.7K/4.7K-2CT-ND |
| Product Name | Resistor Arrays | Resistor Arrays | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | Chip Array |
| Technology / Construction | Thin Film (Chip); Thin Film | Thin Film (Chip); Thin Film | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0612 (1632m) | 0612 | Surface Mount Technology (SMT / SMD); 1206; 1206 |
| Number of Resistors | 4 | 4 | 4 |
| Standards and Certifications | RoHS | RoHS |