Vishay Intertechnology, Inc. Resistors - Resistor Networks, Arrays ACASA2002S2002P1AT

Description
Win Source Part Number: 1351642-ACASA2002S20 02P1AT Category: Resistors - Resistor Networks, Arrays Series: ACA - Precision Package: Tape & Reel Size / Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm) Applications: Automotive AEC-Q200, Voltage Divider (TCR Matched) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 20k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 125mW Mounting Type: Surface Mount Package / Case: 1206 (3216 Metric) , Convex, Long Side Terminals Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.05% Resistor-Ratio-Drift : ±15ppm/°C HTSUS: 8533.21.0020 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet
Description
Win Source Part Number: 1351642-ACASA2002S20 02P1AT Category: Resistors - Resistor Networks, Arrays Series: ACA - Precision Package: Tape & Reel Size / Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm) Applications: Automotive AEC-Q200, Voltage Divider (TCR Matched) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 20k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 125mW Mounting Type: Surface Mount Package / Case: 1206 (3216 Metric) , Convex, Long Side Terminals Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.05% Resistor-Ratio-Drift : ±15ppm/°C HTSUS: 8533.21.0020 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Resistor Networks, Arrays - 1351642-ACASA2002S2002P1AT - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1351642-ACASA2002S2002P1AT
Resistors - Resistor Networks, Arrays 1351642-ACASA2002S2002P1AT
Win Source Part Number: 1351642-ACASA2002S20 02P1AT Category: Resistors - Resistor Networks, Arrays Series: ACA - Precision Package: Tape & Reel Size / Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm) Applications: Automotive AEC-Q200, Voltage Divider (TCR Matched) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 20k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 125mW Mounting Type: Surface Mount Package / Case: 1206 (3216 Metric) , Convex, Long Side Terminals Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.05% Resistor-Ratio-Drift : ±15ppm/°C HTSUS: 8533.21.0020 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 1351642-ACASA2002S2002P1AT
Category: Resistors - Resistor Networks, Arrays
Series: ACA - Precision
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm)
Applications: Automotive AEC-Q200, Voltage Divider (TCR Matched)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Resistance (Ohms): 20k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 125mW
Mounting Type: Surface Mount
Package / Case: 1206 (3216 Metric) , Convex, Long Side Terminals
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Resistor Matching Ratio: ±0.05%
Resistor-Ratio-Drift: ±15ppm/°C
HTSUS: 8533.21.0020
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Resistor Networks, Arrays - 749-1036-6-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
749-1036-6-ND
Resistor Networks, Arrays 749-1036-6-ND
20k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

20k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 749-1036-1-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
749-1036-1-ND
Resistor Networks, Arrays 749-1036-1-ND
20k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

20k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 749-1036-2-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
749-1036-2-ND
Resistor Networks, Arrays 749-1036-2-ND
20k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

20k Ohm ±0.1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1351642-ACASA2002S2002P1AT 749-1036-6-ND
Product Name Resistors - Resistor Networks, Arrays Resistor Networks, Arrays
Configuration Chip Array Chip Array
Category / Application Automotive General Use
Resistance Range 20000 ohms 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details