Vishay Intertechnology, Inc. 20Kohm Resistor ACASA2002S2002P100

Description
Resistor Networks & Arrays 20K/20Kohm .1%/.05% 25/15ppm 0612 Product overview: ACASA2002S2002P100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20Kohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ACASA2002S2002P10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Resistor Networks & Arrays 20K/20Kohm .1%/.05% 25/15ppm 0612 Product overview: ACASA2002S2002P100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20Kohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ACASA2002S2002P10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20Kohm Resistor - 50-ACASA2002S2002P100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20Kohm Resistor
50-ACASA2002S2002P100
20Kohm Resistor 50-ACASA2002S2002P100
Resistor Networks & Arrays 20K/20Kohm .1%/.05% 25/15ppm 0612 Product overview: ACASA2002S2002P100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20Kohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ACASA2002S2002P10 0 can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays 20K/20Kohm .1%/.05% 25/15ppm 0612 Product overview: ACASA2002S2002P100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20Kohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ACASA2002S2002P100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 749-1035-1-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
749-1035-1-ND
Resistor Networks, Arrays 749-1035-1-ND
20k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

20k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 749-1035-2-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
749-1035-2-ND
Resistor Networks, Arrays 749-1035-2-ND
20k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

20k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 749-1035-6-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
749-1035-6-ND
Resistor Networks, Arrays 749-1035-6-ND
20k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

20k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Res, Net, Isol, 20Kohm, 0.1%, 1206 Rohs Compliant Vishay - 33AK8526 - Newark, An Avnet Company
Chicago, IL, United States
Res, Net, Isol, 20Kohm, 0.1%, 1206 Rohs Compliant Vishay
33AK8526
Res, Net, Isol, 20Kohm, 0.1%, 1206 Rohs Compliant Vishay 33AK8526
RES, NET, ISOL, 20KOHM, 0.1%, 1206 ROHS COMPLIANT: YES

RES, NET, ISOL, 20KOHM, 0.1%, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 50-ACASA2002S2002P100 749-1035-1-ND 33AK8526
Product Name 20Kohm Resistor Resistor Networks, Arrays Res, Net, Isol, 20Kohm, 0.1%, 1206 Rohs Compliant Vishay
Mounting / Packaging 0612 (1632 metric) Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers